The NCS-MRCB-R1500-1 is an SMA male crimp connector designed for wireless, radar, instrumentation, and electronics applications with a frequency range of DC to 6 GHz and a maximum VSWR of 1.2 up to 3 GHz. It features a 50 Ω impedance, ternary alloy plated brass and nickel plated brass outer conductor, gold plated brass inner conductor, and PTFE dielectric. The connector operates from -45 to +125 ℃ and is specified with a tolerance of ±0.2 mm. It mates with NR1500 cable.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRCB-R1500-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |