The NWCA-51-2F-R is a right-angle waveguide to coax adapter converting WR-51 interface to a 2.4mm female connector, operating from 14.5 to 22 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. It has a length of 30 mm, is constructed of copper, and features an FBP180 flange.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-51-2F-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |