NCT-ML4G-S-01 is a TNC male connector designed for RF applications up to 18 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.15, and a DC voltage withstand rating of 1500 V. The connector features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a dielectric of PEI and PTFE. Its operating temperature range is -55 °C to +165 °C, with a mating cycle life of 500 cycles. The part accepts a pin of 0.46 mm, 0.51 mm, or 0.91 mm diameter with a maximum depth of 2.5 mm and is mounted with a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCT-ML4G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | TNC; TNC Male |