The NCW-MCB-316-1 is a SSMC male crimp connector designed for use with RG316 cable, operating from DC to 6 GHz with a 50 Ω impedance. The connector features a gold-plated brass body and a gold-plated beryllium copper inner conductor, with PTFE dielectric offering a minimum insulation resistance of 5000 MΩ and a voltage withstand rating of 750 VDC. The dimensional tolerance is ±0.2 mm. It is intended for wireless, radar, instrumentation, and electronic applications.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCW-MCB-316-1 |
| Product Name | Cable Connectors |
| Connector Type | SMC |