The NWCA-28-2-R is a waveguide to coax adapter converting WR-28 waveguide to a 2.4mm male connector, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from 26.3 to 40 GHz with a maximum VSWR of 1.2 and a 50Ω impedance. The adapter has a length of 30 mm (1.181 in), uses copper construction, and features an FBP320 flange. The mechanical tolerance is ±0.2 mm (±0.008 in).
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-28-2-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |