NWCA-22-2 is a waveguide to coax adapter converting WR-22 waveguide interface to a 2.4mm female connector, operating from 40 to 50 GHz with a maximum VSWR of 1.35 and maximum insertion loss of 0.45 dB. It has a 50 Ω impedance, passivated stainless steel and gold-plated brass outer conductor, and a gold-plated beryllium copper inner conductor with PEI dielectric. The flange conforms to UG-383/U, and dimensional tolerance is ±0.2 mm. The unit is an end-launch design as indicated by the 'E' suffix in the ordering code.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-22-2 |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |