NWCA-137-NF-R is a waveguide to coax adapter converting WR-137 waveguide to an N female connector in a right-angle configuration, designed for applications in wireless systems, transmitters, laboratory testing, and radar. It operates from 5.37 to 8.17 GHz with a maximum VSWR of 1.2. The adapter features an FDP70 flange and is constructed from aluminum, with an operating temperature range of -20℃ to +65℃.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-137-NF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |