The NVLC-VF-1 is a vertical launch connector designed for DC to 65 GHz applications, featuring a 1.85 mm female RF interface with 50 Ω impedance and a maximum VSWR of 1.4. The inner conductor is gold-plated beryllium copper, and the outer conductor is SUS303 stainless steel. It operates across a temperature range of -55 to +165°C, supports reusable and easy installation without welding, and has a mechanical tolerance of ±0.2 mm. The part is available in the specified configuration with customization possible upon request.
kTB Solutions can provide different connectors of vertical launch connectors, including 2.4mm, 2.92mm , SMA etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NVLC-VF-1 |
| Product Name | Vertical Launch Connectors |
| Connector Type | 1.85mm Connector |