The NWCA-28-KF-R is a waveguide to coax adapter designed for frequencies from 26.3 to 40 GHz, featuring a WR-28 interface and a 2.92mm female coaxial connector in a right-angle configuration. It has a maximum VSWR of 1.2, a length of 30 mm, and is constructed from copper with an FBP320 flange. The part is suitable for wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-28-KF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |