Waveguide to coax adapter for WRD-475 waveguide interface with N female connector, right angle, operating from 4.75 to 11 GHz with maximum VSWR of 1.3 and 50 Ω impedance. Constructed from aluminum, with a length of 60 mm (2.362 in) and flange type FMWRD475D24.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-D475-NF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |