Waveguide to coax adapter for WR-34 to 2.4mm male interface, right angle, with a frequency range of 21.7 to 33 GHz, VSWR of 1.2 maximum, and 50 Ω impedance. Constructed from copper with FBP260 flange, measuring 30 mm in length. Designed for wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-34-2-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |