NCS-MRG-141-3 is an SMA male right angle connector designed for applications in wireless, radar, instruments, and electronics, with a frequency range of DC to 18 GHz and a maximum VSWR of 1.25. The outer conductor is passivated stainless steel, and it mates with NH400, NE141, or ND141 cables. Tolerances are held to ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRG-141-3 |
| Product Name | Cable Connectors |
| Connector Type | SMA |