The NCV-FYG-S-01 is a 1.85mm female RF connector designed for DC to 67GHz applications in wireless, radar, instrumentation, and electronics. It features a 50Ω impedance, a maximum VSWR of 1.25, and withstands 500VDC. The inner conductor is gold-plated beryllium copper, and the outer conductor is passivated SUS303 stainless steel, with a PEI dielectric. The connector supports 500 mating cycles and operates from -55°C to +165°C. Physical dimensions include a pin diameter of either 0.23mm or 0.30mm, with a maximum depth of 2mm. Tolerances are ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCV-FYG-S-01 |
| Product Name | PCB Connectors |
| Connector Type | 1.85mm Connector; 1.85mm Female |