NELC-2-3 is a 2.4mm end launch connector designed for DC to 50 GHz applications, featuring a passivated stainless steel outer conductor, PEI and PTFE dielectric, and gold-plated beryllium copper inner conductor. It has a maximum VSWR of 1.3 and supports operating temperatures from -55 to +165°C. The connector is reusable, requires no welding, and allows easy installation.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-2-3 |
| Product Name | End Launch Connectors |
| Connector Type | 2.4mm Connector |