The NWCA-62-SF-E is a waveguide to coax adapter designed for transition from WR-62 waveguide to SMA female coaxial interface, operating in the frequency range of 11.9 to 18 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. It has a length of 35 mm, is constructed from aluminum, and features an FBP140 flange. The adapter is intended for use in wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-62-SF-E |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |