NCS-MRG-047-1 is an SMA male right angle connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 18 GHz with a maximum VSWR of 1.25. The outer conductor is made of stainless steel, and it mates with cables such as CXN3657, NA150, NH160, and 0.47 inch diameter coaxial cables. The part has a mechanical tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRG-047-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |