TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
322
323
324
325
326
327
328
329
330
331
332
333
334
340
350
360
370
380
390
400
450
500
550
600
650
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 9 Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150 Compatible Conductor Range (AWGKC) : 2/0 - 300... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Dimensions Connector Height : 4 MM [.157 INCH ] Connector Length : 24 MM [.945 INCH ] Connector Width : 5.1 MM [.2 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Connector Height : 4 MM [.157 INCH ] Connector Length : 28 MM [1.102 INCH ] Connector Width : 5.1 MM [.2 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Dimensions Connector Height : 4 MM [.157 INCH ] Connector Length : 32 MM [1.256 INCH ] Connector Width : 5.1 MM [.2 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact... | |
| Body Features Primary Product Color : Black Product Weight : 2.55 G [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Black Product Weight : 5.4 G [.19 OZ ] Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Primary Product Color : Black Product Weight : 5.5 G [.194 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 98 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Black Product Weight : 8.8 G [.31 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 6b Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Color : White Product Weight : 2.55 G [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : White Product Weight : 3.9 G [.138 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : White Product Weight : 5.5 G [.194 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 98 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : White Product Weight : 8.8 G [.31 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Material : Brass, Stainless Steel Primary Product Plating Material : Nickel Dimensions Product Height (MM) : 5.5 Product Length (MM) : 43.3 Mechanical Attachment Hardware Type Included : Jackscrew Tip Female... | |
| Body Features Primary Product Material : Brass Dimensions Product Height : 3.25 MM [.128 INCH ] Product Length : 21.2 MM [.835 INCH ] Product Width : 3.5 MM [.138 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Dimensions Product Height : 5 MM [.197 INCH ] Product Length : 20.3 MM [.799 INCH ] Product Width : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Product Height (MM) : 5.5 Product Length (MM) : 68.6 Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip... | |
| Body Features Primary Product Material : Stainless Steel, Brass Dimensions Product Height (MM) : 5.5 Product Length (MM) : 43.3 Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Thread Size :... | |
| Body Features Product Weight : .27 KG [.596 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 20 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041 Operation/Applicatio n... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 304.8 MM [12 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 50.8 MM [2 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 127 MM [5 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 63.5 MM [2.5 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 304.8 MM [12 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 15 Number of Rows : 1 Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 228.6 MM [9 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 609.6 MM [24 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 37 Number of Rows : 1 Dimensions Product Length : 50.8 MM [2 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 50.8 MM [2 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 12.7 MM [.5 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) :... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 304.8 MM [12 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 609.6 MM [24 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 15 Number of Rows : 2 Dimensions Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 37 Number of Rows : 1 Dimensions Product Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 51 Number of Rows : 1 Dimensions Product Length : 100 MM [3.93 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 51 Number of Rows : 1 Dimensions Product Length : 170 MM [6.693 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 51 Number of Rows : 1 Dimensions Product Length : 220 MM [8.75 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 50.8 MM [2 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 65 Number of Rows : 2 Dimensions Product Length : 558.8 MM [22 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 9 Number of Rows : 2 Dimensions Product Length : 304.8 MM [12 INCH ] Wire Size (MMSQ) : .05 Wire... | |
| Body Features Wire & Cable Insulation Material : Tefzel M22759/33 Wire Color (Base) : White Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size... | |
| Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 150 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max)... | |
| Configuration Features Number of Cavities : 25 Number of Positions : 25 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Contact Mating... | |
| Configuration Features Number of Cavities : 37 Number of Positions : 37 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Contact Mating... | |
| Configuration Features Number of Cavities : 51 Number of Positions : 51 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Contact Mating... | |
| Configuration Features Number of Cavities : 9 Number of Positions : 9 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Contact Mating... | |
| Configuration Features Number of Positions : 15 Contact Features Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product... | |
| Configuration Features Number of Positions : 15 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :... | |
| Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting... | |
| Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Mechanical Attachment Connector Mounting... | |
| Configuration Features Number of Positions : 25 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :... | |
| Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Mechanical Attachment Connector Mounting... | |
| Configuration Features Number of Positions : 51 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :... | |
| Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting... | |
| Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Mechanical Attachment Connector Mounting... |
| << Prev | Next >> |