Body Features Primary Product Material : Brass
Dimensions Product Height : 3.25 MM [.128 INCH ] Product Length : 21.2 MM [.835 INCH ] Product Width : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -50 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass
Dimensions Product Height : 3.25 MM [.128 INCH ] Product Length : 21.2 MM [.835 INCH ] Product Width : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -50 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Brass
Dimensions Product Height : 3.25 MM [.128 INCH ] Product Length : 21.2 MM [.835 INCH ] Product Width : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -50 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Brass
Dimensions
Product Height : 3.25 MM [.128 INCH ]
Product Length : 21.2 MM [.835 INCH ]
Product Width : 3.5 MM [.138 INCH ]
Mechanical Attachment
Thread Size : 4-40 UNC-2A
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Connector Hardware Accessory Type : Guide Pin
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -50 - 150 DEGC [-67 - 302 DEGF ]