7-1676480-4 -- CRG0402 1% 560R AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 560R Amp - Te Connectivity
7-1676480-4
Description
CRG0402 1% 560R
Description
CRG0402 1% 560R
Suppliers
Crg0402 1% 560R Amp - Te Connectivity
42AJ5980
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ5980 |
|
Product Name
|
Crg0402 1% 560R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
77 Degrees
Termination
Crimp
View Details