7-1625984-4 -- HSA50 5R6 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsa50 5R6 5% Amp - Te Connectivity
7-1625984-4
Suppliers
Hsa50 5R6 5% Amp - Te Connectivity
76AC0079
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0079 |
|
Product Name
|
Hsa50 5R6 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details