TE Connectivity Wire-to-Board Jumpers & Shunts 7-1589675-0

Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 7-1589675-0 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
7-1589675-0
Wire-to-Board Jumpers & Shunts 7-1589675-0
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)

Body Features


  • Wire & Cable Insulation Material : Color Coded Fluoropolymer

Configuration Features


  • Number of Positions : 51
  • Number of Rows : 2

Dimensions


  • Product Length : 127 MM  [5 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 7-1589675-0
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3036 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A28679-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers