7-1676915-0 -- YR1 0.1% 127R AMP - TE CONNECTIVITY
TE Connectivity
Yr1 0.1% 127R Amp - Te Connectivity
7-1676915-0
Description
YR1 0.1% 127R
Description
YR1 0.1% 127R
Suppliers
Yr1 0.1% 127R Amp - Te Connectivity
76AC0084
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0084 |
|
Product Name
|
Yr1 0.1% 127R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers