7-1676914-9 -- YR1 0.1% 649R AMP - TE CONNECTIVITY
TE Connectivity
Yr1 0.1% 649R Amp - Te Connectivity
7-1676914-9
Description
YR1 0.1% 649R
Description
YR1 0.1% 649R
Suppliers
Yr1 0.1% 649R Amp - Te Connectivity
76AC0083
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0083 |
|
Product Name
|
Yr1 0.1% 649R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers