7-170995-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
7-170995-1
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
7-170995-1
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Material : Brass
- Primary Product Plating Material : Nickel
Dimensions
- Product Height (INCH) : .22
- Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment
- Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female
- Thread Size : 6-32 UNC-2B
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Female Jackscrew
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
7-170995-1 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data