TE Connectivity
Connector Hardware
7-170991-1
Description
Body Features Primary Product Material : Stainless Steel, Brass
Dimensions Product Height (MM) : 5.5 Product Length (MM) : 43.3
Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Thread Size : 6-32 UNC-2B
Packaging Features Packaging Quantity : 2000
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel, Brass
Dimensions Product Height (MM) : 5.5 Product Length (MM) : 43.3
Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Thread Size : 6-32 UNC-2B
Packaging Features Packaging Quantity : 2000
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel, Brass
Dimensions Product Height (MM) : 5.5 Product Length (MM) : 43.3
Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Thread Size : 6-32 UNC-2B
Packaging Features Packaging Quantity : 2000
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Material : Stainless Steel, Brass
Dimensions
- Product Height (MM) : 5.5
- Product Length (MM) : 43.3
Mechanical Attachment
- Hardware Type Included : Jackscrew Tip Female and Spirol Pin
- Thread Size : 6-32 UNC-2B
Packaging Features
- Packaging Quantity : 2000
Product Type Features
- Connector Hardware Accessory Type : Female Screwlock
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
7-170991-1 |
|
Product Name
|
Connector Hardware |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details