TE Connectivity Hsa50 5K6 5% Amp - Te Connectivity 7-1625984-2

Description
HSA50 5K6 5%
Description
HSA50 5K6 5%

Suppliers

Company
Product
Description
Supplier Links
Hsa50 5K6 5% Amp - Te Connectivity - 36AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Hsa50 5K6 5% Amp - Te Connectivity
36AC7876
Hsa50 5K6 5% Amp - Te Connectivity 36AC7876
HSA50 5K6 5%

HSA50 5K6 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC7876
Product Name Hsa50 5K6 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details