Body Features Product Weight : .27 KG [.596 LB ]
Electrical Characteristics Breaking Load (Min) (KN) : 20 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 041
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 20
Product Availability Product Availability : Worldwide
Product Type Features Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Bracket
Body Features
- Product Weight : .27 KG [.596 LB ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 20
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 041
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Power Component Options : Insulated Neutral Messenger
- Power System Clamp Style : Anchoring Bracket