TE Connectivity Power Distribution Blocks 1SNF526021R0000

Description
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 200, 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet
Description
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 200, 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNF526021R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNF526021R0000
Power Distribution Blocks 1SNF526021R0000
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 200, 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail

Configuration Features


  • Number of Poles : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 200

Dimensions


  • Product Depth : 93 MM  [3.66 INCH ]
  • Product Height : 57 MM  [2.24 INCH ]
  • Product Width : 25.5 MM  [1 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 200, 232
  • Current Rating (UL) (AMP) : 200, 155
  • Voltage Rating (IEC) (VAC) : 1000

Housing Features


  • Housing Material : PA 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1SNF526021R0000
Product Name Power Distribution Blocks
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products