TE Connectivity Power Distribution Blocks 1SNF546051R0000

Description
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 520 Dimensions Product Depth : 118 MM  [4.64 INCH ] Product Height : 83.5 MM  [3.28 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 520 Current Rating (UL) (AMP) : 340, 420 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet
Description
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 520 Dimensions Product Depth : 118 MM  [4.64 INCH ] Product Height : 83.5 MM  [3.28 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 520 Current Rating (UL) (AMP) : 340, 420 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNF546051R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNF546051R0000
Power Distribution Blocks 1SNF546051R0000
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 520 Dimensions Product Depth : 118 MM  [4.64 INCH ] Product Height : 83.5 MM  [3.28 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 520 Current Rating (UL) (AMP) : 340, 420 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail

Configuration Features


  • Number of Poles : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 520

Dimensions


  • Product Depth : 118 MM  [4.64 INCH ]
  • Product Height : 83.5 MM  [3.28 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 520
  • Current Rating (UL) (AMP) : 340, 420
  • Voltage Rating (IEC) (VAC) : 1000

Housing Features


  • Housing Material : PA 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
Buy Now Datasheet
Power Distribution - 484-1SNF546051R0000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
484-1SNF546051R0000-ND
Power Distribution 484-1SNF546051R0000-ND
CBS300-2P-BK

CBS300-2P-BK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1SNF546051R0000 484-1SNF546051R0000-ND
Product Name Power Distribution Blocks Power Distribution
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products