TE Connectivity Power Distribution Blocks 1SNF526121R0000

Description
Configuration Features Number of Poles : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet
Description
Configuration Features Number of Poles : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNF526121R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNF526121R0000
Power Distribution Blocks 1SNF526121R0000
Configuration Features Number of Poles : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 200, 155 Voltage Rating (IEC) (VAC) : 1000 Housing Features Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : DIN Rail

Configuration Features


  • Number of Poles : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 200

Dimensions


  • Product Depth : 93 MM  [3.66 INCH ]
  • Product Height : 57 MM  [2.24 INCH ]
  • Product Width : 47 MM  [1.85 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 232
  • Current Rating (UL) (AMP) : 200, 155
  • Voltage Rating (IEC) (VAC) : 1000

Housing Features


  • Housing Material : PA 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
Buy Now Datasheet
Power Distribution - 2109-1SNF526121R0000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
2109-1SNF526121R0000-ND
Power Distribution 2109-1SNF526121R0000-ND
1 Pole Power Distribution Block 200A 1000V

1 Pole Power Distribution Block 200A 1000V

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1SNF526121R0000 2109-1SNF526121R0000-ND
Product Name Power Distribution Blocks Power Distribution
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products