Configuration Features Number of Poles : 1 Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 200
Dimensions Product Depth : 93 MM [3.66 INCH ] Product Height : 57 MM [2.24 INCH ] Product Width : 25.5 MM [1 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 232, 200 Current Rating (UL) (AMP) : 155, 200 Voltage Rating (IEC) (VAC) : 1000
Housing Features Housing Material : PA 6
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : DIN Rail
Configuration Features
- Number of Poles : 1
- Number of Positions : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 200
Dimensions
- Product Depth : 93 MM [3.66 INCH ]
- Product Height : 57 MM [2.24 INCH ]
- Product Width : 25.5 MM [1 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 232, 200
- Current Rating (UL) (AMP) : 155, 200
- Voltage Rating (IEC) (VAC) : 1000
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Connector Mounting Type : DIN Rail