1.0MM VRT PC SMT RCPT,16P,2 RW DUAL ENTRY,30u" AU, PP CAP
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
SCL 1.0 RCPT DR VT 016 SMT G3 TB
| Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1MM-R-D08-VS-00-H-TBP | 17-1MM-R-D08-VS-00-H-TBP-ND | 1MM-R-D08-VS-00-H-TBP |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Gender | Female / Jack | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |