Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2000 2500 3000 3500 4000 4500 4900 4950 5000 5050 5100 5150 5190 5200 5210 5220 5230 5240 5245 5246 5247 5248 5249 5250 5251 5252 5253 5254 5255 5256 5257 5260 5270 5280 5290 5300 5310 5350 5400 5409
Product Name Notes
.200 Flex Stack
.200 Power Board Stacker
62GB CONNECTORS
CONN USB TYPE-A OVER TYPE-C RIGH,USB 3.2
CONNECTOR, USB CONNECTOR
CONNECTOR
Connectors
Field Bus
PLUG ASSY
RECP ASSY
RJF Connector
USB 2.0 A-TYPE, DUAL RECEPTACLE, RIGHT A
USB 2.0 A-TYPE, DUAL RECEPTACLE, VERTICA
USB 2.0 A-TYPE, SINGLE PLUG, RIGHT ANGLE
USB 2.0 A-TYPE, SINGLE PORT, RECEPTACLE,
USB 2.0 A-TYPE, SINGLE PORT, VERTICAL, T
USB 2.0 B-TYPE, RECEPTACLE, SINGLE PORT,
USB 2.0 Interface Type B
USB 2.0 Type A Receptacle Right Angle SM
USB 2.0 Type A Receptacle Right Angle
USB 2.0 Type A Receptacle Vertical THT
USB 3.0 RECEPTACLE, SINGLE PORT, RIGHT A
USB 3.0 Type A Receptacle Right Angle
USB A 2.0 Receptacle, Dual Port, R/A Edg
USB A 2.0 Receptacle, R/A Edge Hang, Thr
USB A 3.0 Receptacle, Vertical Through H
USB A 3.0, Receptacle, Dual Port, R/A, 2
USB C 2.0 Plug, Vertical SMT, 16P, H 11.
USB C 2.0 Plug, Vertical SMT, 24P, H 11.
USB C 2.0 Receptacle, R/A SMT, Power, 6P
USB connector
USB Type B Plug
USB Type B Receptacle Vertical THT
USB-C Jam nut receptacle, Aluminium shel
USB-C Jam nut receptacle, male USB type
USB-C Square flange plug cap, aluminum w
USB-C Square flange receptacle, Aluminiu

<< Prev Next >>