Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I UPT06D-24-48P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
UPT06D-24-48P
MIL Spec Connector - MIL-DTL 5015, I UPT06D-24-48P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol UPT06D-24-48P - PEI-Genesis
Philadelphia, PA, United States
C10-731709-48P

C10-731709-48P

Buy Now
Circular Conn, Plug, 24-48, Cable; Product Range Amphenol Industrial - 99Y7647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-48, Cable; Product Range Amphenol Industrial
99Y7647
Circular Conn, Plug, 24-48, Cable; Product Range Amphenol Industrial 99Y7647
CIRCULAR CONN, PLUG, 24-48, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 24-48, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UPT06D-24-48P Amphenol UPT06D-24-48P 99Y7647
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 24-48, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details