SFCable.com 8U Wall Mount Rack 1036-SF-05

Description
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.
Description
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

Suppliers

Company
Product
Description
Supplier Links
8U Wall Mount Rack - 1036-SF-05 - SFCable.com
Hayward, CA, USA
8U Wall Mount Rack
1036-SF-05
8U Wall Mount Rack 1036-SF-05
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-05
Product Name 8U Wall Mount Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR247336DBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 80.08 inch (2034 mm)
Width 24 inch (610 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details