SFCable.com 9U Fixed Wallmount Cabinet 1039-SF-17

Description
The 9U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a sleek glass door and removable locking side panels. Each rack has 2 sets of fully adjustable cage nut style rails and 2 cable slots, one in the top and in the bottom allowing you to easily install hundreds of CAT5 or Fiber cables.
Description
The 9U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a sleek glass door and removable locking side panels. Each rack has 2 sets of fully adjustable cage nut style rails and 2 cable slots, one in the top and in the bottom allowing you to easily install hundreds of CAT5 or Fiber cables.

Suppliers

Company
Product
Description
Supplier Links
9U Fixed Wallmount Cabinet - 1039-SF-17 - SFCable.com
Hayward, CA, USA
9U Fixed Wallmount Cabinet
1039-SF-17
9U Fixed Wallmount Cabinet 1039-SF-17
The 9U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a sleek glass door and removable locking side panels. Each rack has 2 sets of fully adjustable cage nut style rails and 2 cable slots, one in the top and in the bottom allowing you to easily install hundreds of CAT5 or Fiber cables.

The 9U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a sleek glass door and removable locking side panels. Each rack has 2 sets of fully adjustable cage nut style rails and 2 cable slots, one in the top and in the bottom allowing you to easily install hundreds of CAT5 or Fiber cables.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-17
Product Name 9U Fixed Wallmount Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details