SFCable.com 22U Server Rack, Vented Front/Vented Rear 1039-SF-05

Description
This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.
Description
This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

Suppliers

Company
Product
Description
Supplier Links
22U Server Rack, Vented Front/Vented Rear - 1039-SF-05 - SFCable.com
Hayward, CA, USA
22U Server Rack, Vented Front/Vented Rear
1039-SF-05
22U Server Rack, Vented Front/Vented Rear 1039-SF-05
This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-05
Product Name 22U Server Rack, Vented Front/Vented Rear
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F196336BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 70.31 inch (1786 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details