SFCable.com 8U Security Wall Rack Enclosure 1036-SF-01

Description
Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments completely tool less!
Description
Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments completely tool less!

Suppliers

Company
Product
Description
Supplier Links
8U Security Wall Rack Enclosure - 1036-SF-01 - SFCable.com
Hayward, CA, USA
8U Security Wall Rack Enclosure
1036-SF-01
8U Security Wall Rack Enclosure 1036-SF-01
Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments completely tool less!

Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments completely tool less!

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-01
Product Name 8U Security Wall Rack Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details