SFCable.com 42U Server Rack, Vented Front/Vented Rear 1039-SF-08

Description
This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.
Description
This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

Suppliers

Company
Product
Description
Supplier Links
42U Server Rack, Vented Front/Vented Rear - 1039-SF-08 - SFCable.com
Hayward, CA, USA
42U Server Rack, Vented Front/Vented Rear
1039-SF-08
42U Server Rack, Vented Front/Vented Rear 1039-SF-08
This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the rear door offers complete ventilation. Each rack comes with 2 sets vertical rails adjustable in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans and include removable cable slots to easily install all of your network communication lines.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-08
Product Name 42U Server Rack, Vented Front/Vented Rear
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP8U31LG - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 31 inch (787 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details