SFCable.com 6" Wall Mount Bracket MB-6D

Description
6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White.
Description
6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White.

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Wall Mount Bracket
MB-6D
6" Wall Mount Bracket MB-6D
6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White.

6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number MB-6D
Product Name 6" Wall Mount Bracket
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details