SFCable.com Housing & Bracket - Front Opening 5006-SF-58

Description
Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code : HUB-TFHB
Description
Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code : HUB-TFHB

Suppliers

Company
Product
Description
Supplier Links
Housing & Bracket - Front Opening - 5006-SF-58 - SFCable.com
Hayward, CA, USA
Housing & Bracket - Front Opening
5006-SF-58
Housing & Bracket - Front Opening 5006-SF-58
Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code : HUB-TFHB

Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code : HUB-TFHB

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 5006-SF-58
Product Name Housing & Bracket - Front Opening
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F196336BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 70.31 inch (1786 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details