SFCable.com 18U Swing Out Wall Mount Cabinet 1039-SF-14

Description
The 18U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.
Description
The 18U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Suppliers

Company
Product
Description
Supplier Links
18U Swing Out Wall Mount Cabinet - 1039-SF-14 - SFCable.com
Hayward, CA, USA
18U Swing Out Wall Mount Cabinet
1039-SF-14
18U Swing Out Wall Mount Cabinet 1039-SF-14
The 18U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

The 18U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-14
Product Name 18U Swing Out Wall Mount Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details