SFCable.com 22U Swing Out Wall Mount Cabinet 1039-SF-15

Description
The 22U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.
Description
The 22U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Suppliers

Company
Product
Description
Supplier Links
22U Swing Out Wall Mount Cabinet - 1039-SF-15 - SFCable.com
Hayward, CA, USA
22U Swing Out Wall Mount Cabinet
1039-SF-15
22U Swing Out Wall Mount Cabinet 1039-SF-15
The 22U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

The 22U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-15
Product Name 22U Swing Out Wall Mount Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details