SFCable.com 96" Performance Work Bench W/Full Bottom Shelf 1036-SF-83

Description
96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.
Description
96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Suppliers

Company
Product
Description
Supplier Links
96
Hayward, CA, USA
96" Performance Work Bench W/Full Bottom Shelf
1036-SF-83
96" Performance Work Bench W/Full Bottom Shelf 1036-SF-83
96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-83
Product Name 96" Performance Work Bench W/Full Bottom Shelf
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details