SFCable.com 12U Wall Mount Rack 1036-SF-06

Description
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.
Description
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

Suppliers

Company
Product
Description
Supplier Links
12U Wall Mount Rack - 1036-SF-06 - SFCable.com
Hayward, CA, USA
12U Wall Mount Rack
1036-SF-06
12U Wall Mount Rack 1036-SF-06
2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-06
Product Name 12U Wall Mount Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details