SFCable.com 3U V-Rack 1036-SF-92

Description
Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.
Description
Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Suppliers

Company
Product
Description
Supplier Links
3U V-Rack - 1036-SF-92 - SFCable.com
Hayward, CA, USA
3U V-Rack
1036-SF-92
3U V-Rack 1036-SF-92
Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-92
Product Name 3U V-Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details