SFCable.com 39" Extension Pipe,MB-VC-E39 5002-SF-55

Description
Extension Pipe for MB-VCS, 100 cm Long 39".
Description
Extension Pipe for MB-VCS, 100 cm Long 39".

Suppliers

Company
Product
Description
Supplier Links
39
Hayward, CA, USA
39" Extension Pipe,MB-VC-E39
5002-SF-55
39" Extension Pipe,MB-VC-E39 5002-SF-55
Extension Pipe for MB-VCS, 100 cm Long 39".

Extension Pipe for MB-VCS, 100 cm Long 39".

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 5002-SF-55
Product Name 39" Extension Pipe,MB-VC-E39
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details