SFCable.com 12U Side Mount Wall Rack 1036-SF-90

Description
This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall was difficult because you could not access the back of the cabinet to make connections, to service the equipment you had to remove everything from the rack. With this convenient side load rack you can install your severs and UPS on the wall, and have easy access to everything.
Description
This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall was difficult because you could not access the back of the cabinet to make connections, to service the equipment you had to remove everything from the rack. With this convenient side load rack you can install your severs and UPS on the wall, and have easy access to everything.

Suppliers

Company
Product
Description
Supplier Links
12U Side Mount Wall Rack - 1036-SF-90 - SFCable.com
Hayward, CA, USA
12U Side Mount Wall Rack
1036-SF-90
12U Side Mount Wall Rack 1036-SF-90
This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall was difficult because you could not access the back of the cabinet to make connections, to service the equipment you had to remove everything from the rack. With this convenient side load rack you can install your severs and UPS on the wall, and have easy access to everything.

This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall was difficult because you could not access the back of the cabinet to make connections, to service the equipment you had to remove everything from the rack. With this convenient side load rack you can install your severs and UPS on the wall, and have easy access to everything.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-90
Product Name 12U Side Mount Wall Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details