SFCable.com 24" Performance Work Bench W/Full Bottom Shelf 1036-SF-80

Description
24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in Kendall Howards St. Paul, Minnesota manufacturing facility.
Description
24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in Kendall Howards St. Paul, Minnesota manufacturing facility.

Suppliers

Company
Product
Description
Supplier Links
24
Hayward, CA, USA
24" Performance Work Bench W/Full Bottom Shelf
1036-SF-80
24" Performance Work Bench W/Full Bottom Shelf 1036-SF-80
24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in Kendall Howards St. Paul, Minnesota manufacturing facility.

24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in Kendall Howards St. Paul, Minnesota manufacturing facility.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-80
Product Name 24" Performance Work Bench W/Full Bottom Shelf
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details