SFCable.com 72" Performance Work Bench 1036-SF-53

Description
72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.
Description
72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

Suppliers

Company
Product
Description
Supplier Links
72
Hayward, CA, USA
72" Performance Work Bench
1036-SF-53
72" Performance Work Bench 1036-SF-53
72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-53
Product Name 72" Performance Work Bench
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLSR21U - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details